IEC 62047-17:2015 specifies the method for performing bulge tests on the free-standing film that is bulged within a window. The specimen is fabricated with micro/nano structural film materials, including metal, ceramic and polymer films, for MEMS, micromachines and others. The thickness of the film is in the range of 0,1 µ to 10 µ, and the width of the rectangular and square membrane window and the diameter of the circular membrane range from 0,5 mm to 4 mm. The tests are carried out at ambient temperature, by applying a uniformly-distribute
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62047-17:2015 |
| Product Name | Semiconductor devices - Micro-electromechanical devices - Part 17: Bulge test method for measuring mechanical properties of thin films |