IEC 62040-2:2016 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way to compare all the changes between this standard and its previous edition. The Redline version is not an official IEC Standard, only the current version of the standard is to be considered the official document.
IEC 62040-2:2016 is a type test product standard for electromagnetic compatibility (EMC) and applies to movable, stationary, fixed or built-in, pluggable and permanently connected UPS for use in low-voltage distribution systems with an environment being either residential, commercial, light industrial or industrial, which deliver output voltage with port voltages not exceeding 1 500 V DC or 1 000 V AC and which include an energy storage device. This edition includes the following significant technical changes with respect to the previous edition:
a) the inclusion of network port limits in Table 1, Table 2 and Annex C for the sake of consistency with other standards;
b) a change of quasi-peak limit for category C3 UPS in Table 2 for the sake of consistency with other standards;
c) a clarification in Table 4 about the performance criteria for immunity tests;
d) a revision of some test configurations in Annex A.
The contents of the interpretation sheet 1 of June 2018 have been included in this copy.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62040-2:2016 RLV |
| Product Name | Uninterruptible power systems (UPS) - Part 2: Electromagnetic compatibility (EMC) requirements |