Applies to residual current monitors having rated voltages not exceeding 440 V a.c. and rated currents not exceeding 125 A for household and similar purposes. This standard applies to monitors performing simultaneously the functions of detection of the residual current, or comparison of the value of this current with the residual operating current of the device and of providing the prescribed warning signal(s) when the residual current exceeds this value. This consolidated version consists of the first edition (1998) and its amendment 1 (2003). Therefore, no need to order amendment in addition to this publication.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 62020:1998+AMD1:2003 CSV |
| Product Name | Electrical accessories - Residual current monitors for household and similar uses (RCMs) |