CSA Group Static var compensators (SVC) - Testing of thyristor valves IEC 61954:2011+AMD1:2013+AMD2:2017 CSV

Description
IEC 61954:2011+A1:2013+A 2:2017 defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC) forming part of static VAR compensators (SVC) for power system applications. The requirements of the standard apply both to single valve units (one phase) and to multiple valve units (several phases). This edition includes the following significant technical changes with respect to the previous edition: a) Definitions of terms "thyristor level", "valve section", "valve base electronics" and "redundant thyristor levels" have been changed for clarification; b) Conditions of testing thyristor valve sections instead of a complete thyristor valve have been defined; c) The requirement has been added that if, following a type test, one thyristor level has become short-circuited, then the failed level shall be restored and this type test repeated; d) The time period of increasing the initial test voltage from 50 % to 100 % during type a.c. dielectric tests on TSC, TCR or TSR valves has been set equal to approximately 10 s; e) The duration of test voltage Uts2 during type a.c.-d.c. dielectric tests between TSC valve terminals and earth as well as the duration of test voltage Utvv2 during dielectric tests between TSC valves (for MVU only) has been changed from 30 min to 3 h; f) The reference on the number of pulses per minute of the periodic partial discharge recorded during a.c.-d.c. dielectric tests on TSC valves and exceeding the permissible level has been deleted. This consolidated version consists of the second edition (2011), its amendment 1 (2013) and its amendment 2 (2017). Therefore, no need to order amendment in addition to this publication.
Description
IEC 61954:2011+A1:2013+A 2:2017 defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC) forming part of static VAR compensators (SVC) for power system applications. The requirements of the standard apply both to single valve units (one phase) and to multiple valve units (several phases). This edition includes the following significant technical changes with respect to the previous edition: a) Definitions of terms "thyristor level", "valve section", "valve base electronics" and "redundant thyristor levels" have been changed for clarification; b) Conditions of testing thyristor valve sections instead of a complete thyristor valve have been defined; c) The requirement has been added that if, following a type test, one thyristor level has become short-circuited, then the failed level shall be restored and this type test repeated; d) The time period of increasing the initial test voltage from 50 % to 100 % during type a.c. dielectric tests on TSC, TCR or TSR valves has been set equal to approximately 10 s; e) The duration of test voltage Uts2 during type a.c.-d.c. dielectric tests between TSC valve terminals and earth as well as the duration of test voltage Utvv2 during dielectric tests between TSC valves (for MVU only) has been changed from 30 min to 3 h; f) The reference on the number of pulses per minute of the periodic partial discharge recorded during a.c.-d.c. dielectric tests on TSC valves and exceeding the permissible level has been deleted. This consolidated version consists of the second edition (2011), its amendment 1 (2013) and its amendment 2 (2017). Therefore, no need to order amendment in addition to this publication.

Suppliers

Company
Product
Description
Supplier Links
Static var compensators (SVC) - Testing of thyristor valves - IEC 61954:2011+AMD1:2013+AMD2:2017 CSV - CSA Group
Toronto, Ontario, Canada
Static var compensators (SVC) - Testing of thyristor valves
IEC 61954:2011+AMD1:2013+AMD2:2017 CSV
Static var compensators (SVC) - Testing of thyristor valves IEC 61954:2011+AMD1:2013+AMD2:2017 CSV
IEC 61954:2011+A1:2013+A 2:2017 defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC) forming part of static VAR compensators (SVC) for power system applications. The requirements of the standard apply both to single valve units (one phase) and to multiple valve units (several phases). This edition includes the following significant technical changes with respect to the previous edition: a) Definitions of terms "thyristor level", "valve section", "valve base electronics" and "redundant thyristor levels" have been changed for clarification; b) Conditions of testing thyristor valve sections instead of a complete thyristor valve have been defined; c) The requirement has been added that if, following a type test, one thyristor level has become short-circuited, then the failed level shall be restored and this type test repeated; d) The time period of increasing the initial test voltage from 50 % to 100 % during type a.c. dielectric tests on TSC, TCR or TSR valves has been set equal to approximately 10 s; e) The duration of test voltage Uts2 during type a.c.-d.c. dielectric tests between TSC valve terminals and earth as well as the duration of test voltage Utvv2 during dielectric tests between TSC valves (for MVU only) has been changed from 30 min to 3 h; f) The reference on the number of pulses per minute of the periodic partial discharge recorded during a.c.-d.c. dielectric tests on TSC valves and exceeding the permissible level has been deleted. This consolidated version consists of the second edition (2011), its amendment 1 (2013) and its amendment 2 (2017). Therefore, no need to order amendment in addition to this publication.

IEC 61954:2011+A1:2013+A2:2017 defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC) forming part of static VAR compensators (SVC) for power system applications. The requirements of the standard apply both to single valve units (one phase) and to multiple valve units (several phases). This edition includes the following significant technical changes with respect to the previous edition:
a) Definitions of terms "thyristor level", "valve section", "valve base electronics" and "redundant thyristor levels" have been changed for clarification;
b) Conditions of testing thyristor valve sections instead of a complete thyristor valve have been defined;
c) The requirement has been added that if, following a type test, one thyristor level has become short-circuited, then the failed level shall be restored and this type test repeated;
d) The time period of increasing the initial test voltage from 50 % to 100 % during type a.c. dielectric tests on TSC, TCR or TSR valves has been set equal to approximately 10 s;
e) The duration of test voltage Uts2 during type a.c.-d.c. dielectric tests between TSC valve terminals and earth as well as the duration of test voltage Utvv2 during dielectric tests between TSC valves (for MVU only) has been changed from 30 min to 3 h;
f) The reference on the number of pulses per minute of the periodic partial discharge recorded during a.c.-d.c. dielectric tests on TSC valves and exceeding the permissible level has been deleted. This consolidated version consists of the second edition (2011), its amendment 1 (2013) and its amendment 2 (2017). Therefore, no need to order amendment in addition to this publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 61954:2011+AMD1:2013+AMD2:2017 CSV
Product Name Static var compensators (SVC) - Testing of thyristor valves
Unlock Full Specs
to access all available technical data

Similar Products