IEC 61937-7:2004 specifies the method for the digital audio interface specified in IEC 60958 to convey non-linear PCM bitstreams encoded in accordance with the ATRAC, ATRAC2/3 and ATRAC-X formats. This second edition cancels and replaces the first edition published in 2002. It constitutes a technical revision. This edition includes the following significant technical changes: In this edition, a new audio data-type of ATRAC-X is added to ATRAC and ATRAC2/3. Specific properties such as reference points, repetition period, the method of filling stream gaps, and decoding latency are specified for data-type of ATRAC-X.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61937-7:2004 |
| Product Name | Digital audio - Interface for non-linear PCM encoded audio bitstreams applying to IEC 60958 - Part 7: Non-linear PCM bitstreams according to the ATRAC, ATRAC2/3 and ATRAC-X formats |