IEC 61921:2017 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way to compare all the changes between this standard and its previous edition. The Redline version is not an official IEC Standard, only the current version of the standard is to be considered the official document.
IEC 61921:2017 is applicable to low-voltage AC shunt capacitor banks intended to be used for power factor correction purposes, possibly equipped with a built-in switchgear and controlgear apparatus capable of connecting to or disconnecting from the mains part(s) of the bank with the aim to correct its power factor. Low-voltage power factor correction banks if not otherwise indicated hereinafter and where applicable comply with the requirements of IEC 61439-1 and IEC 61439-2. This second edition cancels and replaces the first edition published in 2003. It constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: numerous changes regarding verification methods to align with IEC 61439-1; modification of marking; add routine verification of rated output; new Annex D with guidance on methods for temperature rise verification; update of normative references; general editorial review.
Keywords: low-voltage AC shunt capacitor banks
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61921:2017 RLV |
| Product Name | Power capacitors - Low-voltage power factor correction banks |