CSA Group Consumer audio/video equipment - Digital interface - Part 8:Transmission of ITU-R BT.601 style digital video data IEC 61883-8:2008+AMD1:2014 CSV

Description
IEC 61883-8:2008+A1:2014 specifies a protocol for the transport of uncompressed or compressed video data in the 4:2:2 format of recommendation ITU-R BT.601 (including compatible extensions to this format for the higher and lower resolutions of other commonly used video resolutions) over high performance serial bus, as specified by IEEE Std 1394-1995 as amended by IEEE Std 1394a-2000 and IEEE Std 1394b-2002 (collectively IEEE 1394). The data formats for the encapsulation of video data are compatible with those specified by IEC 61883-1. Associated audio data, if any, should be formatted as specified by IEC 61883-6. This consolidated version consists of the first edition (2008) and its amendment 1 (2014). Therefore, no need to order amendment in addition to this publication.
Description
IEC 61883-8:2008+A1:2014 specifies a protocol for the transport of uncompressed or compressed video data in the 4:2:2 format of recommendation ITU-R BT.601 (including compatible extensions to this format for the higher and lower resolutions of other commonly used video resolutions) over high performance serial bus, as specified by IEEE Std 1394-1995 as amended by IEEE Std 1394a-2000 and IEEE Std 1394b-2002 (collectively IEEE 1394). The data formats for the encapsulation of video data are compatible with those specified by IEC 61883-1. Associated audio data, if any, should be formatted as specified by IEC 61883-6. This consolidated version consists of the first edition (2008) and its amendment 1 (2014). Therefore, no need to order amendment in addition to this publication.

Suppliers

Company
Product
Description
Supplier Links
Consumer audio/video equipment - Digital interface - Part 8:Transmission of ITU-R BT.601 style digital video data - IEC 61883-8:2008+AMD1:2014 CSV - CSA Group
Toronto, Ontario, Canada
Consumer audio/video equipment - Digital interface - Part 8:Transmission of ITU-R BT.601 style digital video data
IEC 61883-8:2008+AMD1:2014 CSV
Consumer audio/video equipment - Digital interface - Part 8:Transmission of ITU-R BT.601 style digital video data IEC 61883-8:2008+AMD1:2014 CSV
IEC 61883-8:2008+A1:2014 specifies a protocol for the transport of uncompressed or compressed video data in the 4:2:2 format of recommendation ITU-R BT.601 (including compatible extensions to this format for the higher and lower resolutions of other commonly used video resolutions) over high performance serial bus, as specified by IEEE Std 1394-1995 as amended by IEEE Std 1394a-2000 and IEEE Std 1394b-2002 (collectively IEEE 1394). The data formats for the encapsulation of video data are compatible with those specified by IEC 61883-1. Associated audio data, if any, should be formatted as specified by IEC 61883-6. This consolidated version consists of the first edition (2008) and its amendment 1 (2014). Therefore, no need to order amendment in addition to this publication.

IEC 61883-8:2008+A1:2014 specifies a protocol for the transport of uncompressed or compressed video data in the 4:2:2 format of recommendation ITU-R BT.601 (including compatible extensions to this format for the higher and lower resolutions of other commonly used video resolutions) over high performance serial bus, as specified by IEEE Std 1394-1995 as amended by IEEE Std 1394a-2000 and IEEE Std 1394b-2002 (collectively IEEE 1394). The data formats for the encapsulation of video data are compatible with those specified by IEC 61883-1. Associated audio data, if any, should be formatted as specified by IEC 61883-6. This consolidated version consists of the first edition (2008) and its amendment 1 (2014). Therefore, no need to order amendment in addition to this publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 61883-8:2008+AMD1:2014 CSV
Product Name Consumer audio/video equipment - Digital interface - Part 8:Transmission of ITU-R BT.601 style digital video data
Unlock Full Specs
to access all available technical data

Similar Products