IEC 61869-10:2017 is a product standard and covers only additional requirements for low-power passive current transformers. The product standard for low-power passive current transformers comprises IEC 61869-1, together with IEC 61869-6 and this document with specific requirements.
This document is applicable to newly manufactured low-power passive current transformers with analogue output for use with electrical measuring instruments or electrical protective devices having a rated frequency from 15 Hz to 100 Hz.
This document covers low-power passive current transformers used for measurement or protection and multi-purpose low-power passive current transformers used for both measurement and protection.
This first edition of IEC 61869-10, together with IEC 61869-1, IEC 61869-6, IEC 61869-8 and IEC 61869-9, cancels and replaces the first edition of IEC 60044-8, published in 2002. This edition constitutes a technical revision.
The technical changes concern IEC TC 38's decision to restructure the whole set of stand-alone standards in the IEC 60044 series and transform it into a new set of standards composed of general requirements documents and specific requirements documents.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61869-10:2017 |
| Product Name | Instrument transformers - Part 10: Additional requirements for low-power passive current transformers |