CSA Group Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of superconductors at microwave frequencies IEC 61788-7:2006

Description
This part of IEC 61788 describes measurement of the surface resistance of superconductors at microwave frequencies by the standard two-resonator method. The object of measurement is the temperature dependence of Rs at the resonant frequency. The applicable measurement range of surface resistances for this method is as follows: - Frequency: 8 GHz < f < 30 GHz - Measurement resolution: 0,01 milliohm at 10 GHz.
Description
This part of IEC 61788 describes measurement of the surface resistance of superconductors at microwave frequencies by the standard two-resonator method. The object of measurement is the temperature dependence of Rs at the resonant frequency. The applicable measurement range of surface resistances for this method is as follows: - Frequency: 8 GHz < f < 30 GHz - Measurement resolution: 0,01 milliohm at 10 GHz.

Suppliers

Company
Product
Description
Supplier Links
Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of superconductors at microwave frequencies - IEC 61788-7:2006 - CSA Group
Toronto, Ontario, Canada
Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of superconductors at microwave frequencies
IEC 61788-7:2006
Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of superconductors at microwave frequencies IEC 61788-7:2006
This part of IEC 61788 describes measurement of the surface resistance of superconductors at microwave frequencies by the standard two-resonator method. The object of measurement is the temperature dependence of Rs at the resonant frequency. The applicable measurement range of surface resistances for this method is as follows: - Frequency: 8 GHz < f < 30 GHz - Measurement resolution: 0,01 milliohm at 10 GHz.

This part of IEC 61788 describes measurement of the surface resistance of superconductors at microwave frequencies by the standard two-resonator method. The object of measurement is the temperature dependence of Rs at the resonant frequency. The applicable measurement range of surface resistances for this method is as follows: - Frequency: 8 GHz < f < 30 GHz - Measurement resolution: 0,01 milliohm at 10 GHz.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 61788-7:2006
Product Name Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of superconductors at microwave frequencies
Unlock Full Specs
to access all available technical data

Similar Products