CSA Group Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors IEC 61788-6:2011

Description
IEC 61788-6:2011 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure modulus of elasticity, 0,2 % proof strength of the composite due to yielding of the copper component, and tensile strength. The value for percentage elongation after fracture and the second type of 0,2 % proof strength due to yielding of the Nb-Ti component serves only as a reference. The sample covered by this test procedure has a round or rectangular cross-section with an area of 0,15 mm2 to 2 mm2 and a copper to superconductor volume ratio of 1,0 to 8,0 and without the insulating coating. This third edition cancels and replaces the second edition published in 2008. It constitutes a technical revision which adds a new Annex C including specific examples of uncertainty estimation related to mechanical tests.
Description
IEC 61788-6:2011 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure modulus of elasticity, 0,2 % proof strength of the composite due to yielding of the copper component, and tensile strength. The value for percentage elongation after fracture and the second type of 0,2 % proof strength due to yielding of the Nb-Ti component serves only as a reference. The sample covered by this test procedure has a round or rectangular cross-section with an area of 0,15 mm2 to 2 mm2 and a copper to superconductor volume ratio of 1,0 to 8,0 and without the insulating coating. This third edition cancels and replaces the second edition published in 2008. It constitutes a technical revision which adds a new Annex C including specific examples of uncertainty estimation related to mechanical tests.

Suppliers

Company
Product
Description
Supplier Links
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors - IEC 61788-6:2011 - CSA Group
Toronto, Ontario, Canada
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors
IEC 61788-6:2011
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors IEC 61788-6:2011
IEC 61788-6:2011 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure modulus of elasticity, 0,2 % proof strength of the composite due to yielding of the copper component, and tensile strength. The value for percentage elongation after fracture and the second type of 0,2 % proof strength due to yielding of the Nb-Ti component serves only as a reference. The sample covered by this test procedure has a round or rectangular cross-section with an area of 0,15 mm2 to 2 mm2 and a copper to superconductor volume ratio of 1,0 to 8,0 and without the insulating coating. This third edition cancels and replaces the second edition published in 2008. It constitutes a technical revision which adds a new Annex C including specific examples of uncertainty estimation related to mechanical tests.

IEC 61788-6:2011 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure modulus of elasticity, 0,2 % proof strength of the composite due to yielding of the copper component, and tensile strength. The value for percentage elongation after fracture and the second type of 0,2 % proof strength due to yielding of the Nb-Ti component serves only as a reference. The sample covered by this test procedure has a round or rectangular cross-section with an area of 0,15 mm2 to 2 mm2 and a copper to superconductor volume ratio of 1,0 to 8,0 and without the insulating coating. This third edition cancels and replaces the second edition published in 2008. It constitutes a technical revision which adds a new Annex C including specific examples of uncertainty estimation related to mechanical tests.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 61788-6:2011
Product Name Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors
Unlock Full Specs
to access all available technical data

Similar Products