IEC 61788-4:2016 specifies a test method for the determination of the residual resistance ratio (RRR) of Nb-Ti and Nb3Sn composite superconductors with Cu, Cu-Ni, Cu/Cu-Ni and Al matrix. This method is intended for use with superconductor specimens that have a monolithic structure with rectangular or round cross-section, RRR value less than 350, and cross-sectional area less than 3 mm2. In the case of Nb3Sn, the specimens have received a reaction heat-treatment. This fourth edition cancels and replaces the third edition published in 2011. This edition constitutes a technical revision.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61788-4:2016 |
| Product Name | Superconductivity - Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti and Nb 3 Sn composite superconductors |