CSA Group Surface mounting technology - Part 3: Standard method for the specification of components for through hole reflow (THR) soldering IEC 61760-3:2010

Description
IEC 61760-3:2010 gives a reference set of requirements, process conditions and related test conditions to be used when compiling specifications of electronic components that are intended for usage in through hole reflow soldering technology. The object of this standard is to ensure that components with leads intended for through hole reflow and surface mounting components can be subjected to the same placement and mounting processes. Hereto, this standard defines test and requirements that need to be part of any component generic, sectional or detail specification, when through hole reflow soldering is intended. Further this standard provides component users and manufacturers with a reference set of typical process conditions used in through hole reflow soldering technology.
Description
IEC 61760-3:2010 gives a reference set of requirements, process conditions and related test conditions to be used when compiling specifications of electronic components that are intended for usage in through hole reflow soldering technology. The object of this standard is to ensure that components with leads intended for through hole reflow and surface mounting components can be subjected to the same placement and mounting processes. Hereto, this standard defines test and requirements that need to be part of any component generic, sectional or detail specification, when through hole reflow soldering is intended. Further this standard provides component users and manufacturers with a reference set of typical process conditions used in through hole reflow soldering technology.

Suppliers

Company
Product
Description
Supplier Links
Surface mounting technology - Part 3: Standard method for the specification of components for through hole reflow (THR) soldering - IEC 61760-3:2010 - CSA Group
Toronto, Ontario, Canada
Surface mounting technology - Part 3: Standard method for the specification of components for through hole reflow (THR) soldering
IEC 61760-3:2010
Surface mounting technology - Part 3: Standard method for the specification of components for through hole reflow (THR) soldering IEC 61760-3:2010
IEC 61760-3:2010 gives a reference set of requirements, process conditions and related test conditions to be used when compiling specifications of electronic components that are intended for usage in through hole reflow soldering technology. The object of this standard is to ensure that components with leads intended for through hole reflow and surface mounting components can be subjected to the same placement and mounting processes. Hereto, this standard defines test and requirements that need to be part of any component generic, sectional or detail specification, when through hole reflow soldering is intended. Further this standard provides component users and manufacturers with a reference set of typical process conditions used in through hole reflow soldering technology.

IEC 61760-3:2010 gives a reference set of requirements, process conditions and related test conditions to be used when compiling specifications of electronic components that are intended for usage in through hole reflow soldering technology. The object of this standard is to ensure that components with leads intended for through hole reflow and surface mounting components can be subjected to the same placement and mounting processes. Hereto, this standard defines test and requirements that need to be part of any component generic, sectional or detail specification, when through hole reflow soldering is intended. Further this standard provides component users and manufacturers with a reference set of typical process conditions used in through hole reflow soldering technology.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 61760-3:2010
Product Name Surface mounting technology - Part 3: Standard method for the specification of components for through hole reflow (THR) soldering
Unlock Full Specs
to access all available technical data

Similar Products