IEC 61557-16:2014 defines performance requirements for test and measurement equipment to determine the effectiveness of the protective measures of electrical measures for electrical equipment and/or medical electrical equipment described in IEC 62353. It is the intention of this standard to achieve comparable measuring results, additional safety for the testing person and negligible electrical stress for the unit under test. Keywords: leakage current, patient applied part
This publication is to be read in conjunction with IEC 61557-1:2007.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61557-16:2014 |
| Product Name | Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c - Equipment for testing, measuring or monitoring of protective measures - Part 16: Equipment for testing the... |