IEC 61535:2009+A1:2012 applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and including 10 mm² for permanent connection in indoor electrical installations. Installation couplers with additional contacts for voltages other than mains voltages are outside the scope of this standard. This consolidated version consists of the first edition (2009) and its amendment 1 (2012). Therefore, no need to order amendment in addition to this publication. The contents of the corrigendum of January 2014 have been included in this copy.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61535:2009+AMD1:2012 CSV |
| Product Name | Installation couplers intended for permanent connection in fixedinstallations |