CSA Group Powertrack systems - Part 1: General requirements IEC 61534-1:2011+AMD1:2014 CSV

Description
IEC 61534-1:2011+A1:2014 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz with a rated current not exceeding 63 A. These systems are used for distributing electricity in household, commercial and industrial premises. This second edition cancels and replaces the first edition published in 2003 and constitutes a technical revision. The main changes from the previous edition are as follows: - updated normative references (Clause 2); - changes to the number of samples to be tested (Subclause 5.3); - inclusion of a short circuit test (New Clause 18); - changes to external influences (Clause 21). The contents of the corrigendum apply to the French version only. This consolidated version consists of the second edition (2011) and its amendment 1 (2014). Therefore, no need to order amendment in addition to this publication.
Description
IEC 61534-1:2011+A1:2014 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz with a rated current not exceeding 63 A. These systems are used for distributing electricity in household, commercial and industrial premises. This second edition cancels and replaces the first edition published in 2003 and constitutes a technical revision. The main changes from the previous edition are as follows: - updated normative references (Clause 2); - changes to the number of samples to be tested (Subclause 5.3); - inclusion of a short circuit test (New Clause 18); - changes to external influences (Clause 21). The contents of the corrigendum apply to the French version only. This consolidated version consists of the second edition (2011) and its amendment 1 (2014). Therefore, no need to order amendment in addition to this publication.

Suppliers

Company
Product
Description
Supplier Links
Powertrack systems - Part 1: General requirements - IEC 61534-1:2011+AMD1:2014 CSV - CSA Group
Toronto, Ontario, Canada
Powertrack systems - Part 1: General requirements
IEC 61534-1:2011+AMD1:2014 CSV
Powertrack systems - Part 1: General requirements IEC 61534-1:2011+AMD1:2014 CSV
IEC 61534-1:2011+A1:2014 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz with a rated current not exceeding 63 A. These systems are used for distributing electricity in household, commercial and industrial premises. This second edition cancels and replaces the first edition published in 2003 and constitutes a technical revision. The main changes from the previous edition are as follows: - updated normative references (Clause 2); - changes to the number of samples to be tested (Subclause 5.3); - inclusion of a short circuit test (New Clause 18); - changes to external influences (Clause 21). The contents of the corrigendum apply to the French version only. This consolidated version consists of the second edition (2011) and its amendment 1 (2014). Therefore, no need to order amendment in addition to this publication.

IEC 61534-1:2011+A1:2014 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz with a rated current not exceeding 63 A. These systems are used for distributing electricity in household, commercial and industrial premises. This second edition cancels and replaces the first edition published in 2003 and constitutes a technical revision. The main changes from the previous edition are as follows:
- updated normative references (Clause 2);
- changes to the number of samples to be tested (Subclause 5.3);
- inclusion of a short circuit test (New Clause 18);
- changes to external influences (Clause 21).
The contents of the corrigendum apply to the French version only. This consolidated version consists of the second edition (2011) and its amendment 1 (2014). Therefore, no need to order amendment in addition to this publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 61534-1:2011+AMD1:2014 CSV
Product Name Powertrack systems - Part 1: General requirements
Unlock Full Specs
to access all available technical data

Similar Products