IEC 61511-3:2016 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way to compare all the changes between this standard and its previous edition. The Redline version is not an official IEC Standard, only the current version of the standard is to be considered the official document.
IEC 61511-3:2016 applies when functional safety is achieved using one or more SIF for the protection of either personnel, the general public, or the environment; may be applied in non-safety applications such as asset protection; illustrates typical hazard and risk assessment methods that may be carried out to define the safety functional requirements and SIL of each SIF; illustrates techniques/measures available for determining the required SIL; provides a framework for establishing SIL but does not specify the SIL required for specific applications; does not give examples of determining the requirements for other methods of risk reduction. This second edition cancels and replaces the first edition published in 2003. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: Additional H&RA example(s) and quantitative analysis consideration annexes are provided.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61511-3:2016 RLV |
| Product Name | Functional safety - Safety instrumented systems for the process industry sector - Part 3: Guidance for the determination of the required safety integrity levels |