IEC 61511-2:2016 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way to compare all the changes between this standard and its previous edition. The Redline version is not an official IEC Standard, only the current version of the standard is to be considered the official document.
IEC 61511-2:2016 provides guidance on the specification, design, installation, operation and maintenance of SIFs and related SIS as defined in IEC 61511-1:2016. This second edition cancels and replaces the first edition published in 2003. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: guidance examples based on all phases of the safety life cycle provided based on usage experience with IEC 61511 1st edition; annexes replaced to address transition from software to application programming.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61511-2:2016 RLV |
| Product Name | Functional safety - Safety instrumented systems for the process industry sector - Part 2: Guidelines for the application of IEC 61511-1:2016 |