Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages above 30 kV (Um = 36 kV) up to the voltage limits given in IEC 60141 and IEC 60840, with regard to the following: - insulating materials; - oversheath and bedding materials; - conductor and metallic sheath materials and methods of connection. The design of accessories and the influence of the installation conditions on the temperature limits are taken into consideration. The calculation of the permissible short-circuit current in the current-carrying components of the cable should be carried out in accordance with IEC 60949.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61443:1999 |
| Product Name | Short-circuit temperature limits of electric cables with rated voltages above 30 kV (Um = 36 kV) |