CSA Group Lamp controlgear - Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps IEC 61347-2-2:2011

Description
IEC 61347-2-2:2011 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies of up to 250 V or a.c. supplies of up to 1 000 V, at 50 Hz or 60 Hz and with rated output voltage 50 V r.m.s. at a frequency deviating from the supply frequency, or 120 V ripple free d.c. between conductors and between any conductor and earth, associated with tungsten-halogen lamps as specified in IEC 60357 and other filament lamps. This second edition of IEC 61347-2-2 replaces the first edition (2000), Amendment 1 (2005) and Amendment 2 (2006). The major modification for this second edition is the changeover from SELV equivalent to SELV. This publication is to be read in conjunction with IEC 61347-1:2007.
Description
IEC 61347-2-2:2011 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies of up to 250 V or a.c. supplies of up to 1 000 V, at 50 Hz or 60 Hz and with rated output voltage 50 V r.m.s. at a frequency deviating from the supply frequency, or 120 V ripple free d.c. between conductors and between any conductor and earth, associated with tungsten-halogen lamps as specified in IEC 60357 and other filament lamps. This second edition of IEC 61347-2-2 replaces the first edition (2000), Amendment 1 (2005) and Amendment 2 (2006). The major modification for this second edition is the changeover from SELV equivalent to SELV. This publication is to be read in conjunction with IEC 61347-1:2007.

Suppliers

Company
Product
Description
Supplier Links
Lamp controlgear - Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps - IEC 61347-2-2:2011 - CSA Group
Toronto, Ontario, Canada
Lamp controlgear - Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
IEC 61347-2-2:2011
Lamp controlgear - Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps IEC 61347-2-2:2011
IEC 61347-2-2:2011 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies of up to 250 V or a.c. supplies of up to 1 000 V, at 50 Hz or 60 Hz and with rated output voltage 50 V r.m.s. at a frequency deviating from the supply frequency, or 120 V ripple free d.c. between conductors and between any conductor and earth, associated with tungsten-halogen lamps as specified in IEC 60357 and other filament lamps. This second edition of IEC 61347-2-2 replaces the first edition (2000), Amendment 1 (2005) and Amendment 2 (2006). The major modification for this second edition is the changeover from SELV equivalent to SELV. This publication is to be read in conjunction with IEC 61347-1:2007.

IEC 61347-2-2:2011 specifies particular safety requirements for electronic step-down convertors for use on d.c. supplies of up to 250 V or a.c. supplies of up to 1 000 V, at 50 Hz or 60 Hz and with rated output voltage 50 V r.m.s. at a frequency deviating from the supply frequency, or 120 V ripple free d.c. between conductors and between any conductor and earth, associated with tungsten-halogen lamps as specified in IEC 60357 and other filament lamps. This second edition of IEC 61347-2-2 replaces the first edition (2000), Amendment 1 (2005) and Amendment 2 (2006). The major modification for this second edition is the changeover from SELV equivalent to SELV.
This publication is to be read in conjunction with IEC 61347-1:2007.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 61347-2-2:2011
Product Name Lamp controlgear - Part 2-2: Particular requirements for d.c. or a.c. supplied electronic step-down convertors for filament lamps
Unlock Full Specs
to access all available technical data

Similar Products