CSA Group Lamp controlgear - Part 2-13: Particular requirements for d.c. ora.c. supplied electronic controlgear for LED modules IEC 61347-2-13:2014+AMD1:2016 CSV

Description
IEC 61347-2-13:2014+A1:2 016 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can deviate from the supply frequency, associated with LED modules. Controlgear for LED modules specified in this standard are designed to provide constant voltage or current at SELV or higher voltages. Deviations from the pure voltage and current types do not exclude the gear from this standard. This second edition cancels and replaces the first edition published in 2006. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition. a) Replacement of the SELV-equivalent requirements by SELV requirements and reference to the SELV requirements of Annex L in IEC 61347-1:2007/AMD2:20 12. b) Reference to IEC 61347-1 for the protection against accidental contact with live parts, moisture resistance and insulation and electric strength. c) New Annex J for emergency lighting requirements. This publication shall be read in conjunction with IEC 61347-1:2012. This consolidated version consists of the second edition (2014) and its amendment 1 (2016). Therefore, no need to order amendment in addition to this publication.
Description
IEC 61347-2-13:2014+A1:2 016 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can deviate from the supply frequency, associated with LED modules. Controlgear for LED modules specified in this standard are designed to provide constant voltage or current at SELV or higher voltages. Deviations from the pure voltage and current types do not exclude the gear from this standard. This second edition cancels and replaces the first edition published in 2006. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition. a) Replacement of the SELV-equivalent requirements by SELV requirements and reference to the SELV requirements of Annex L in IEC 61347-1:2007/AMD2:20 12. b) Reference to IEC 61347-1 for the protection against accidental contact with live parts, moisture resistance and insulation and electric strength. c) New Annex J for emergency lighting requirements. This publication shall be read in conjunction with IEC 61347-1:2012. This consolidated version consists of the second edition (2014) and its amendment 1 (2016). Therefore, no need to order amendment in addition to this publication.

Suppliers

Company
Product
Description
Supplier Links
Lamp controlgear - Part 2-13: Particular requirements for d.c. ora.c. supplied electronic controlgear for LED modules - IEC 61347-2-13:2014+AMD1:2016 CSV - CSA Group
Toronto, Ontario, Canada
Lamp controlgear - Part 2-13: Particular requirements for d.c. ora.c. supplied electronic controlgear for LED modules
IEC 61347-2-13:2014+AMD1:2016 CSV
Lamp controlgear - Part 2-13: Particular requirements for d.c. ora.c. supplied electronic controlgear for LED modules IEC 61347-2-13:2014+AMD1:2016 CSV
IEC 61347-2-13:2014+A1:2 016 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can deviate from the supply frequency, associated with LED modules. Controlgear for LED modules specified in this standard are designed to provide constant voltage or current at SELV or higher voltages. Deviations from the pure voltage and current types do not exclude the gear from this standard. This second edition cancels and replaces the first edition published in 2006. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition. a) Replacement of the SELV-equivalent requirements by SELV requirements and reference to the SELV requirements of Annex L in IEC 61347-1:2007/AMD2:20 12. b) Reference to IEC 61347-1 for the protection against accidental contact with live parts, moisture resistance and insulation and electric strength. c) New Annex J for emergency lighting requirements. This publication shall be read in conjunction with IEC 61347-1:2012. This consolidated version consists of the second edition (2014) and its amendment 1 (2016). Therefore, no need to order amendment in addition to this publication.

IEC 61347-2-13:2014+A1:2016 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can deviate from the supply frequency, associated with LED modules. Controlgear for LED modules specified in this standard are designed to provide constant voltage or current at SELV or higher voltages. Deviations from the pure voltage and current types do not exclude the gear from this standard. This second edition cancels and replaces the first edition published in 2006. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition.
a) Replacement of the SELV-equivalent requirements by SELV requirements and reference to the SELV requirements of Annex L in IEC 61347-1:2007/AMD2:2012.
b) Reference to IEC 61347-1 for the protection against accidental contact with live parts, moisture resistance and insulation and electric strength.
c) New Annex J for emergency lighting requirements.
This publication shall be read in conjunction with IEC 61347-1:2012. This consolidated version consists of the second edition (2014) and its amendment 1 (2016). Therefore, no need to order amendment in addition to this publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 61347-2-13:2014+AMD1:2016 CSV
Product Name Lamp controlgear - Part 2-13: Particular requirements for d.c. ora.c. supplied electronic controlgear for LED modules
Unlock Full Specs
to access all available technical data

Similar Products