This part of IEC 61347 specifies particular general and safety requirements for d.c. or a.c. supplied electronic ballasts. The supply comprises a.c. voltages up to 1000 V at 50 Hz/60 Hz. The type of ballast is an convertor that may contain igniting and stabilising elements for operation of a discharge lamp at d.c. or at a frequency that can deviate from the supply frequency. The lamps associated with the ballast are specified in IEC 60188 (High pressure mercury vapour lamps), IEC 60192 (Low pressure sodium vapour lamps), IEC 60662 (High pressure sodium vapour lamps), IEC 61167 (Metal halide lamps) and else for general purpose lighting. Ballasts for fluorescent lamps and for lamps for special applications like for theatre and for vehicles are excluded.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61347-2-12:2005 |
| Product Name | Lamp controlgear - Part 2-12: Particular requirements for d.c. or a.c. supplied electronic ballasts for discharge lamps (excluding fluorescent lamps) |