CSA Group Lamp controlgear - Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires IEC 61347-2-11:2001+AMD1:2017 CSV

Description
IEC 61347-2-11:2001+A1:2 017, published in conjunction with IEC 61347-1, represents an editorial review of IEC 60920. The formatting into separately published parts provides for ease of future amendments and revisions. Additional requirements will be added as and when a need for them is recognized. This part of IEC 61347 specifies general and safety requirements for miscellaneous electronic circuits used with luminaires for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and/or d.c. supplies up to 250 V. This part does not apply to circuits or devices for which specific IEC standards are published. This first edition of IEC 61347-2-11, together with IEC 61347-1, cancels and replaces the first edition of IEC 60920, published in 1990, and constitutes a minor revision. This standard shall be used in conjunction with IEC 61347-1. The contents of the corrigendum of December 2001 have been included in this copy. This consolidated version consists of the first edition (2001) and its amendment 1 (2017). Therefore, no need to order amendment in addition to this publication.
Description
IEC 61347-2-11:2001+A1:2 017, published in conjunction with IEC 61347-1, represents an editorial review of IEC 60920. The formatting into separately published parts provides for ease of future amendments and revisions. Additional requirements will be added as and when a need for them is recognized. This part of IEC 61347 specifies general and safety requirements for miscellaneous electronic circuits used with luminaires for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and/or d.c. supplies up to 250 V. This part does not apply to circuits or devices for which specific IEC standards are published. This first edition of IEC 61347-2-11, together with IEC 61347-1, cancels and replaces the first edition of IEC 60920, published in 1990, and constitutes a minor revision. This standard shall be used in conjunction with IEC 61347-1. The contents of the corrigendum of December 2001 have been included in this copy. This consolidated version consists of the first edition (2001) and its amendment 1 (2017). Therefore, no need to order amendment in addition to this publication.

Suppliers

Company
Product
Description
Supplier Links
Lamp controlgear - Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires - IEC 61347-2-11:2001+AMD1:2017 CSV - CSA Group
Toronto, Ontario, Canada
Lamp controlgear - Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
IEC 61347-2-11:2001+AMD1:2017 CSV
Lamp controlgear - Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires IEC 61347-2-11:2001+AMD1:2017 CSV
IEC 61347-2-11:2001+A1:2 017, published in conjunction with IEC 61347-1, represents an editorial review of IEC 60920. The formatting into separately published parts provides for ease of future amendments and revisions. Additional requirements will be added as and when a need for them is recognized. This part of IEC 61347 specifies general and safety requirements for miscellaneous electronic circuits used with luminaires for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and/or d.c. supplies up to 250 V. This part does not apply to circuits or devices for which specific IEC standards are published. This first edition of IEC 61347-2-11, together with IEC 61347-1, cancels and replaces the first edition of IEC 60920, published in 1990, and constitutes a minor revision. This standard shall be used in conjunction with IEC 61347-1. The contents of the corrigendum of December 2001 have been included in this copy. This consolidated version consists of the first edition (2001) and its amendment 1 (2017). Therefore, no need to order amendment in addition to this publication.

IEC 61347-2-11:2001+A1:2017, published in conjunction with IEC 61347-1, represents an editorial review of IEC 60920. The formatting into separately published parts provides for ease of future amendments and revisions. Additional requirements will be added as and when a need for them is recognized. This part of IEC 61347 specifies general and safety requirements for miscellaneous electronic circuits used with luminaires for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and/or d.c. supplies up to 250 V. This part does not apply to circuits or devices for which specific IEC standards are published. This first edition of IEC 61347-2-11, together with IEC 61347-1, cancels and replaces the first edition of IEC 60920, published in 1990, and constitutes a minor revision. This standard shall be used in conjunction with IEC 61347-1. The contents of the corrigendum of December 2001 have been included in this copy. This consolidated version consists of the first edition (2001) and its amendment 1 (2017). Therefore, no need to order amendment in addition to this publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 61347-2-11:2001+AMD1:2017 CSV
Product Name Lamp controlgear - Part 2-11: Particular requirements for miscellaneous electronic circuits used with luminaires
Unlock Full Specs
to access all available technical data

Similar Products