CSA Group Lamp controlgear - Part 2-1: Particular requirements for starting devices (other than glow starters) IEC 61347-2-1:2000+AMD1:2005 CSV

Description
This part of IEC 61347 specifies particular safety requirements for starting devices (starters other than glow starters and ignitors) for fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz which produce starting pulses not greater than 100 kV and which are used in combination with lamps and ballasts covered in IEC 60081, IEC 60188, IEC 60192, IEC 60662, IEC 60901, IEC 61167, IEC 61195, IEC 61199, IEC 61347-2-8 and IEC 61347-2-9. This consolidated version consists of the first edition (2000) and its amendment 1 (2005). Therefore, no need to order amendment in addition to this publication.
Description
This part of IEC 61347 specifies particular safety requirements for starting devices (starters other than glow starters and ignitors) for fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz which produce starting pulses not greater than 100 kV and which are used in combination with lamps and ballasts covered in IEC 60081, IEC 60188, IEC 60192, IEC 60662, IEC 60901, IEC 61167, IEC 61195, IEC 61199, IEC 61347-2-8 and IEC 61347-2-9. This consolidated version consists of the first edition (2000) and its amendment 1 (2005). Therefore, no need to order amendment in addition to this publication.

Suppliers

Company
Product
Description
Supplier Links
Lamp controlgear - Part 2-1: Particular requirements for starting devices (other than glow starters) - IEC 61347-2-1:2000+AMD1:2005 CSV - CSA Group
Toronto, Ontario, Canada
Lamp controlgear - Part 2-1: Particular requirements for starting devices (other than glow starters)
IEC 61347-2-1:2000+AMD1:2005 CSV
Lamp controlgear - Part 2-1: Particular requirements for starting devices (other than glow starters) IEC 61347-2-1:2000+AMD1:2005 CSV
This part of IEC 61347 specifies particular safety requirements for starting devices (starters other than glow starters and ignitors) for fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz which produce starting pulses not greater than 100 kV and which are used in combination with lamps and ballasts covered in IEC 60081, IEC 60188, IEC 60192, IEC 60662, IEC 60901, IEC 61167, IEC 61195, IEC 61199, IEC 61347-2-8 and IEC 61347-2-9. This consolidated version consists of the first edition (2000) and its amendment 1 (2005). Therefore, no need to order amendment in addition to this publication.

This part of IEC 61347 specifies particular safety requirements for starting devices (starters other than glow starters and ignitors) for fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz which produce starting pulses not greater than 100 kV and which are used in combination with lamps and ballasts covered in IEC 60081, IEC 60188, IEC 60192, IEC 60662, IEC 60901, IEC 61167, IEC 61195, IEC 61199, IEC 61347-2-8 and IEC 61347-2-9. This consolidated version consists of the first edition (2000) and its amendment 1 (2005). Therefore, no need to order amendment in addition to this publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 61347-2-1:2000+AMD1:2005 CSV
Product Name Lamp controlgear - Part 2-1: Particular requirements for starting devices (other than glow starters)
Unlock Full Specs
to access all available technical data

Similar Products