NEW! IEC 61326-3-2:2017 is available as IEC 61326-3-2:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 61326-3-2:2017 covers all equipment within the scope of IEC 61326-1, but is limited to systems and equipment for industrial applications within a specified electromagnetic environment and intended to perform safety functions as defined in IEC 61508 with SIL 1-3.
This second edition cancels and replaces the first edition published in 2008. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition:
- extension of the frequency range up to 6 GHz for the radio-frequency electromagnetic field test according to IEC 61000-4-3,
- replacement of the performance criterion FS with DS according to the generic standard IEC 61000-6-7,
- adding Table 1 - Aspects to be considered during application of performance criterion DS,
- including immunity tests for devices with current consumption > 16 A according to IEC 61000-4-34,
- updating Figure A.1 and Figure 1 for better readability,
- adding tests according to IEC 61000-4-16 to replace the tests according to IEC 61000-4-6 in the frequency range between 10 kHz and 150 kHz.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61326-3-2:2017 |
| Product Name | Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 3-2: Immunity requirements for safety-related systems and for equipment intended to perform safety-related... |