IEC 61300-3-35:2015 is available as IEC 61300-3-35:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.
IEC 61300-3-35:2015 describes methods for quantitatively assessing the end face quality of a polished fibre optic connector or of a fibre optic transceiver using a fibre-stub type interface. Sub-surface cracks and fractures are not considered in this standard. In general, the methods described in this standard apply to 125 μ cladding fibres contained within a ferrule and intended for use with sources of ≤ 2 W of input power. However, portions are applicable to non-ferruled connectors and other fibre types. Those portions are identified where appropriate. It is not the intention of this standard that the size of scratches should be measured, the dimensions and requirements are selected such that they can be estimated. There is no need to measure for example if a scratch is 2,3 μm wide. This second edition cancels and replaces the first edition published in 2009 and constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition:
- modification to the title;
- addition of some terms and definitions;
- reconsideration of the specific values of Tables 1 to 4 to reflect the current market situation;
- addition of visual requirements for single-mode transceivers using a fibre-stub interface in Table 3;
- addition of a sentence in 4.1 concerning the susceptibility of the methods to system variability. Keywords: end face quality of a polished fibre optic connector, fibre optic transceiver using a fibre-stub type interface
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61300-3-35:2015 |
| Product Name | Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre... |