CSA Group Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examination and measurements - Polarization dependent loss in a single-mode fibre opti... IEC 61300-3-2:2009

Description
IEC 61300-3-2:2009 specifies measurement methods to determine the dependence of loss in a single-mode fibre optic device to changes in polarization. This procedure focuses on measurements with a fixed wavelength source; therefore, this procedure is applicable to devices whose properties at a single wavelength can represent those over the broader wavelength band. Typical examples of such devices are single-mode interconnecting devices and passive components, including connectors, splices, branching devices, attenuators, isolators, and switches. The maximum observed variation in transmission loss is referred to as polarization-depende nt-loss (PDL). This standard applies to broadband devices and not to narrow-band devices like filters and multiplexers. The reader is referred to IEC 61300-3-29 for such measurements. This third edition cancels and replaces the second edition published in 1999. It constitutes a technical revision. The main changes with respect to the previous edition are: this edition includes both the all-states method of the previous edition as well as the Mueller matrix method from IEC 61300-3-12. Keywords: measurement methods to determine the dependence of loss in a single-mode fibre optic device to changes in polarization
Description
IEC 61300-3-2:2009 specifies measurement methods to determine the dependence of loss in a single-mode fibre optic device to changes in polarization. This procedure focuses on measurements with a fixed wavelength source; therefore, this procedure is applicable to devices whose properties at a single wavelength can represent those over the broader wavelength band. Typical examples of such devices are single-mode interconnecting devices and passive components, including connectors, splices, branching devices, attenuators, isolators, and switches. The maximum observed variation in transmission loss is referred to as polarization-depende nt-loss (PDL). This standard applies to broadband devices and not to narrow-band devices like filters and multiplexers. The reader is referred to IEC 61300-3-29 for such measurements. This third edition cancels and replaces the second edition published in 1999. It constitutes a technical revision. The main changes with respect to the previous edition are: this edition includes both the all-states method of the previous edition as well as the Mueller matrix method from IEC 61300-3-12. Keywords: measurement methods to determine the dependence of loss in a single-mode fibre optic device to changes in polarization

Suppliers

Company
Product
Description
Supplier Links
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examination and measurements - Polarization dependent loss in a single-mode fibre opti... - IEC 61300-3-2:2009 - CSA Group
Toronto, Ontario, Canada
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examination and measurements - Polarization dependent loss in a single-mode fibre opti...
IEC 61300-3-2:2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examination and measurements - Polarization dependent loss in a single-mode fibre opti... IEC 61300-3-2:2009
IEC 61300-3-2:2009 specifies measurement methods to determine the dependence of loss in a single-mode fibre optic device to changes in polarization. This procedure focuses on measurements with a fixed wavelength source; therefore, this procedure is applicable to devices whose properties at a single wavelength can represent those over the broader wavelength band. Typical examples of such devices are single-mode interconnecting devices and passive components, including connectors, splices, branching devices, attenuators, isolators, and switches. The maximum observed variation in transmission loss is referred to as polarization-depende nt-loss (PDL). This standard applies to broadband devices and not to narrow-band devices like filters and multiplexers. The reader is referred to IEC 61300-3-29 for such measurements. This third edition cancels and replaces the second edition published in 1999. It constitutes a technical revision. The main changes with respect to the previous edition are: this edition includes both the all-states method of the previous edition as well as the Mueller matrix method from IEC 61300-3-12. Keywords: measurement methods to determine the dependence of loss in a single-mode fibre optic device to changes in polarization

IEC 61300-3-2:2009 specifies measurement methods to determine the dependence of loss in a single-mode fibre optic device to changes in polarization. This procedure focuses on measurements with a fixed wavelength source; therefore, this procedure is applicable to devices whose properties at a single wavelength can represent those over the broader wavelength band. Typical examples of such devices are single-mode interconnecting devices and passive components, including connectors, splices, branching devices, attenuators, isolators, and switches. The maximum observed variation in transmission loss is referred to as polarization-dependent-loss (PDL). This standard applies to broadband devices and not to narrow-band devices like filters and multiplexers. The reader is referred to IEC 61300-3-29 for such measurements. This third edition cancels and replaces the second edition published in 1999. It constitutes a technical revision. The main changes with respect to the previous edition are: this edition includes both the all-states method of the previous edition as well as the Mueller matrix method from IEC 61300-3-12. Keywords: measurement methods to determine the dependence of loss in a single-mode fibre optic device to changes in polarization

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 61300-3-2:2009
Product Name Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-2: Examination and measurements - Polarization dependent loss in a single-mode fibre opti...
Unlock Full Specs
to access all available technical data

Similar Products