IEC 61280-4-2: 2014 is applicable to the measurement of attenuation and optical return loss of installed optical fibre cable plant using single-mode fibre. This cable plant can include single-mode optical fibres, connectors, adapters, splices and other passive devices. The cabling may be installed in a variety of environments including residential, commercial, industrial and data centre premises, as well as outside plant environments. This standard may be applied to all single-mode fibre types including those designated by IEC 60793-2-50 as Class B fibres.The principles of this standard may be applied to cable plants containing branching devices (splitters) and at specific wavelength ranges in situations where passive wavelength selective components are deployed, such as WDMs, CWDM and DWDM devices. This standard is not intended to apply to cable plant that includes active devices such as fibre amplifiers or dynamic channel equalizers. This second edition cancels and replaces the first edition, published in 1999, and constitutes a technical revision. The main changes with respect to the previous edition are listed below: revision of optical time-domain reflectometer (OTDR) measurements; addition of optical return loss (ORL) measurements; addition of informative annexes on measurement uncertainties, OTDR configuration, test cord attenuation verification and spectral attenuation measurement. Keywords: measurement of attenuation and optical return loss of installed optical fibre cable plant using single-mode fibre
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61280-4-2:2014 |
| Product Name | Fibre-optic communication subsystem test procedures - Part 4-2: Installed cable plant - Single-mode attenuation and optical return loss measurement |