IEC 61249-2-34:2009 specifies requirements for properties of non-halogenated epoxide woven E-glass laminate sheet of a thickness of 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test), copper-clad. The glass transition temperature is defined to be 150 °C minimum. The relative permittivity is equal to or less than 3,7 and the dissipation factor is equal to or less than 0,0070 at 1 GHz.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61249-2-34:2009 |
| Product Name | Materials for printed boards and other interconnecting structures - Part 2-34: Reinforced base materials, clad and unclad - Non-halogenated modified or unmodified resin system, woven E-glass lamina... |