This part of IEC 61249 gives requirements for properties of phenolic cellulose paper, reinforced copper-clad laminated sheets of high electrical grade in thicknesses of 0,8 mm to 3,2 mm. This standard covers materials with different requirements on flammability and are designated according to the following: Material 61249-2-2-1; Material 61249-2-2-2; and Material 61249-2-2-3.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61249-2-2:2005 |
| Product Name | Materials for printed boards and other interconnecting structures - Part 2-2: Reinforced base materials, clad and unclad - Phenolic cellulose paper reinforced laminated sheets, high electrical grad... |