IEC 61215-1-1:2016 lays down requirements for the design qualification and type approval of terrestrial photovoltaic modules suitable for long-term operation in general open air climates, as defined in IEC 60721-2-1. This standard is intended to apply to all crystalline silicon terrestrial flat plate modules. The object of this test sequence is to determine the electrical and thermal characteristics of the module and to show, as far as possible within reasonable constraints of cost and time, that the module is capable of withstanding prolonged exposure in climates described in the scope. This standard defines PV technology dependent modifications to the testing procedures and requirements per IEC 61215-1:2016 and IEC 61215-2:2016.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61215-1-1:2016 |
| Product Name | Terrestrial photovoltaic (PV) modules - Design qualification and type approval - Part 1-1: Special requirements for testing of crystalline silicon photovoltaic (PV) modules |