Describes a method of specifying requirements for low-voltage power supply devices (including switching types) providing d.c. output(s) up to 200 V d.c. at a power level up to 30 kW, operating from a.c. or d.c. source voltages of up to 600 V. The devices are for use within class I equipment or for free-standing operation when used with adequate electrical and mechanical protection, except for medical applications and toys, where special considerations apply.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61204:1993 |
| Product Name | Low-voltage power supply devices, d.c. output - Performance characteristics |