CSA Group Coaxial communication cables - Part 8-1: Blank detail specification for semi-flexible cables with polytetrafluoroethylene (PTFE) dielectric IEC 61196-8-1:2012

Description
IEC 61196-8-1:2012 is part of the IEC 61196 series and applies to coaxial communications cables described in IEC 61196-8. It specifies the requirements for semi-flexible radio frequency and coaxial cables with polytetrafluoroethyl ene (PTFE) dielectric. These cables are for use in microwave and wireless equipment or other signal transmission equipment or units at frequencies from 500 MHz up to 18 GHz. This blank detail specification is to be read in conjunction with IEC 61196-1 and IEC 61196-8. The blank detail specification determines the layout and style for detail. Detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer or a user.
Description
IEC 61196-8-1:2012 is part of the IEC 61196 series and applies to coaxial communications cables described in IEC 61196-8. It specifies the requirements for semi-flexible radio frequency and coaxial cables with polytetrafluoroethyl ene (PTFE) dielectric. These cables are for use in microwave and wireless equipment or other signal transmission equipment or units at frequencies from 500 MHz up to 18 GHz. This blank detail specification is to be read in conjunction with IEC 61196-1 and IEC 61196-8. The blank detail specification determines the layout and style for detail. Detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer or a user.

Suppliers

Company
Product
Description
Supplier Links
Coaxial communication cables - Part 8-1: Blank detail specification for semi-flexible cables with polytetrafluoroethylene (PTFE) dielectric - IEC 61196-8-1:2012 - CSA Group
Toronto, Ontario, Canada
Coaxial communication cables - Part 8-1: Blank detail specification for semi-flexible cables with polytetrafluoroethylene (PTFE) dielectric
IEC 61196-8-1:2012
Coaxial communication cables - Part 8-1: Blank detail specification for semi-flexible cables with polytetrafluoroethylene (PTFE) dielectric IEC 61196-8-1:2012
IEC 61196-8-1:2012 is part of the IEC 61196 series and applies to coaxial communications cables described in IEC 61196-8. It specifies the requirements for semi-flexible radio frequency and coaxial cables with polytetrafluoroethyl ene (PTFE) dielectric. These cables are for use in microwave and wireless equipment or other signal transmission equipment or units at frequencies from 500 MHz up to 18 GHz. This blank detail specification is to be read in conjunction with IEC 61196-1 and IEC 61196-8. The blank detail specification determines the layout and style for detail. Detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer or a user.

IEC 61196-8-1:2012 is part of the IEC 61196 series and applies to coaxial communications cables described in IEC 61196-8. It specifies the requirements for semi-flexible radio frequency and coaxial cables with polytetrafluoroethylene (PTFE) dielectric. These cables are for use in microwave and wireless equipment or other signal transmission equipment or units at frequencies from 500 MHz up to 18 GHz. This blank detail specification is to be read in conjunction with IEC 61196-1 and IEC 61196-8. The blank detail specification determines the layout and style for detail. Detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer or a user.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 61196-8-1:2012
Product Name Coaxial communication cables - Part 8-1: Blank detail specification for semi-flexible cables with polytetrafluoroethylene (PTFE) dielectric
Unlock Full Specs
to access all available technical data

Similar Products