IEC 61196-7:2011 applies to coaxial communications cables. It specifies the requirements for cables for broadcast and communications technologies (BCT) cabling in accordance with ISO/IEC 15018 for use in cabled television distribution networks operating at temperature between -40 °C and +70 °C and in the frequency range from 5 MHz to 3 000 MHz.
This publication is to be read in conjunction with IEC 61196-1:2005.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61196-7:2011 |
| Product Name | Coaxial communication cables - Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 15018 - Indoor drop cables for systems operating at 5 MHz - 3 000 MHz |