IEC 61188-5-3:2007 provides information on land pattern geometries used for the surface attachment of electronic components with gull-wing leads on two sides. The intent of the information presented herein is to provide the appropriate size, shape and tolerances of surface mount land patterns to ensure sufficient area for the appropriate solder fillet, and also allow for inspection, testing and reworking of those solder joints. Each clause contains a specific set of criteria such that the information presented is consistent, providing information on the component, the component dimensions, the solder joint design, and the land pattern dimensions.
This publication is to be read in conjunction with IEC 61188-5-1 :2002.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61188-5-3:2007 |
| Product Name | Printed boards and printed board assemblies - Design and use - Part 5-3: Attachment (land/joint) considerations - Components with gull-wing leads on two sides |