IEC 61169-41:2011 provides information and rules for preparation of detail specification of CQA series quick lock R.F. coaxial connectors together with the pro-forma blank detail specification. It also prescribes mating face dimensions for general connectors - grade 2, dimensional detail of standard test connectors - grade 0, gauging information and tests selected from IEC 61169-1 applicable to all detail specifications relating to CQA series RF connectors. It indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H. It cancels and replaces IEC/PAS 61169-41, published in 2009, of which it constitutes a minor revision. The only change is that the PAS has been changed into and International Standard. The French version of this standard has not been voted upon.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61169-41:2011 |
| Product Name | Radio-frequency connectors - Part 41: Sectional specification for CQA series quick lock R.F. coaxial connectors |