IEC 61169-11:2017, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with threaded coupling, typically for use in 50 ? cable networks (type 4,1-9,5).
This document prescribes mating face dimensions for general purpose connectors - grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series 4,1-9,5 RF connectors.
This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.
The 4,1-9,5 types RF coaxial connectors with nominal impedance 50 ? are threaded coupling units which are used with all kinds of RF cables and microstrips in microwave transmission systems. And the working frequency is up to 14 GHz.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61169-11:2017 |
| Product Name | Radio-frequency connectors - Part 11: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 9,5 mm with threaded coupling - characteristic impedance 50 ? |