IEC 61094-3:2016 specifies a primary method of determining the complex free-field sensitivity of laboratory standard microphones so as to establish a reproducible and accurate basis for the measurement of sound pressure under free-field conditions. It is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1. It is intended for use by laboratories with highly experienced staff and specialized equipment. This second edition cancels and replaces the first edition published in 1995. This edition constitutes a technical revision.
The contents of the corrigendum of December 2016 have been included in this copy.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61094-3:2016 |
| Product Name | Electroacoustics - Measurement microphones - Part 3: Primary method for free-field calibration of laboratory standard microphones by the reciprocity technique |