IEC 61076-3-100:1999 applies to a range of shielded two-part connectors with trapezoidal-shaped shells and non-removable ribbon contacts on 1,27 mm double rows. The fixed connectors are provided with a post either for dip solder (type A, B, C, D) or non-accessible insulation displacement terminations (type E). The free connectors are provided with non-accessible insulation displacement terminations.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61076-3-100:1999 |
| Product Name | Connectors for use in d.c., low-frequency analogue and digital high speed data applications - Part 3-100: Rectangular connectors with assessed quality - Detail specification for a range of shielded... |