IEC 61071:2017 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way to compare all the changes between this standard and its previous edition. The Redline version is not an official IEC Standard, only the current version of the standard is to be considered the official document.
IEC 61071:2017 applies to capacitors for power electronics applications. The operating frequency of the systems in which these capacitors are used is usually up to 15 kHz, while the pulse frequencies may be up to 5 to 10 times the operating frequency. The document distinguishes between AC and DC capacitors which are considered as components when mounted in enclosures. This document covers an extremely wide range of capacitor technologies for numerous applications, e.g. overvoltage protection, DC and filtering, switching circuits, energy storage, auxiliary inverters, etc. This second edition cancels and replaces the first edition published in 2007. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition:
- Introduction of new terms and definitions;
- clarifications for surge discharge test;
- indications for measuring procedure during thermal stability test;
- clarifications for self-healing test;
- clarifications for endurance test;
- clarifications for destruction test;
- update of normative references;
- general editorial review.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61071:2017 RLV |
| Product Name | Capacitors for power electronics |