Applicable to independent and built-in single-phase transformers with separate input and output windings, for use on a.c. supply up to 1000 V at 50 Hz or 60 Hz, to supply and stabilize cold cathode tubular lamps (or assemblies of such lamps) having a no-load rated output voltage exceeding 1000 V but not exceeding 10 000 V and intended for lighting and for electric advertising signs, light signals and similar purposes. The contents of the corrigendum of March 1992 have been included in this copy.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61050:1991 |
| Product Name | Transformers for tubular discharge lamps having a no-load output voltage exceeding 1000 V (generally called neon-transformers). General and safety requirements |