IEC 61048:2006+A1:2015 This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 µF, having a rated voltage not exceeding 1 000 V, which are intended for use in discharge lamp circuits operating at 50 Hz or 60 Hz and at altitudes up to 3 000 m. This consolidated version consists of the second edition (2006) and its amendment 1 (2015). Therefore, no need to order amendment in addition to this publication.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61048:2006+AMD1:2015 CSV |
| Product Name | Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements |