CSA Group Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules IEC 61009-1:2010+AMD1:2012 CSV

Description
IEC 61009-1:2010+A1:2012 applies to residual current operated circuit breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and similar uses (hereafter referred to as RCBOs), for rated voltages not exceeding 440 V a.c. with rated frequencies of 50 Hz, 60 Hz or 50/60 Hz and rated currents not exceeding 125 A and rated short circuit capacities not exceeding 25 000 A for operation at 50 Hz or 60 Hz. This third edition cancels and replaces the second edition, published in 1996, amendment 1 (2002) and amendment 2 (2006). It constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - complete revision of EMC sequences, including the new test T.2.6, already approved in IEC 61543; - clarification of RCDs current/time characteristics reported in Tables 2 and 3; - revision of test procedure for IΔn between 5 A and 200 A; - tests for the use of RCBOs in IT systems; - testing procedure regarding the 6mA d.c. current superimposed to the fault current; - improvement highlighting RCDs with multiple sensitivity; - some alignments with IEC 60898-1. The contents of the corrigendum of August 2012 have been included in this copy. This consolidated version consists of the third edition (2010) and its amendment 1 (2012). Therefore, no need to order amendment in addition to this publication.
Description
IEC 61009-1:2010+A1:2012 applies to residual current operated circuit breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and similar uses (hereafter referred to as RCBOs), for rated voltages not exceeding 440 V a.c. with rated frequencies of 50 Hz, 60 Hz or 50/60 Hz and rated currents not exceeding 125 A and rated short circuit capacities not exceeding 25 000 A for operation at 50 Hz or 60 Hz. This third edition cancels and replaces the second edition, published in 1996, amendment 1 (2002) and amendment 2 (2006). It constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - complete revision of EMC sequences, including the new test T.2.6, already approved in IEC 61543; - clarification of RCDs current/time characteristics reported in Tables 2 and 3; - revision of test procedure for IΔn between 5 A and 200 A; - tests for the use of RCBOs in IT systems; - testing procedure regarding the 6mA d.c. current superimposed to the fault current; - improvement highlighting RCDs with multiple sensitivity; - some alignments with IEC 60898-1. The contents of the corrigendum of August 2012 have been included in this copy. This consolidated version consists of the third edition (2010) and its amendment 1 (2012). Therefore, no need to order amendment in addition to this publication.

Suppliers

Company
Product
Description
Supplier Links
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules - IEC 61009-1:2010+AMD1:2012 CSV - CSA Group
Toronto, Ontario, Canada
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules
IEC 61009-1:2010+AMD1:2012 CSV
Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules IEC 61009-1:2010+AMD1:2012 CSV
IEC 61009-1:2010+A1:2012 applies to residual current operated circuit breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and similar uses (hereafter referred to as RCBOs), for rated voltages not exceeding 440 V a.c. with rated frequencies of 50 Hz, 60 Hz or 50/60 Hz and rated currents not exceeding 125 A and rated short circuit capacities not exceeding 25 000 A for operation at 50 Hz or 60 Hz. This third edition cancels and replaces the second edition, published in 1996, amendment 1 (2002) and amendment 2 (2006). It constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - complete revision of EMC sequences, including the new test T.2.6, already approved in IEC 61543; - clarification of RCDs current/time characteristics reported in Tables 2 and 3; - revision of test procedure for IΔn between 5 A and 200 A; - tests for the use of RCBOs in IT systems; - testing procedure regarding the 6mA d.c. current superimposed to the fault current; - improvement highlighting RCDs with multiple sensitivity; - some alignments with IEC 60898-1. The contents of the corrigendum of August 2012 have been included in this copy. This consolidated version consists of the third edition (2010) and its amendment 1 (2012). Therefore, no need to order amendment in addition to this publication.

IEC 61009-1:2010+A1:2012 applies to residual current operated circuit breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and similar uses (hereafter referred to as RCBOs), for rated voltages not exceeding 440 V a.c. with rated frequencies of 50 Hz, 60 Hz or 50/60 Hz and rated currents not exceeding 125 A and rated short circuit capacities not exceeding 25 000 A for operation at 50 Hz or 60 Hz. This third edition cancels and replaces the second edition, published in 1996, amendment 1 (2002) and amendment 2 (2006). It constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition:
- complete revision of EMC sequences, including the new test T.2.6, already approved in IEC 61543;
- clarification of RCDs current/time characteristics reported in Tables 2 and 3;
- revision of test procedure for IΔn between 5 A and 200 A;
- tests for the use of RCBOs in IT systems;
- testing procedure regarding the 6mA d.c. current superimposed to the fault current;
- improvement highlighting RCDs with multiple sensitivity;
- some alignments with IEC 60898-1.
The contents of the corrigendum of August 2012 have been included in this copy.
This consolidated version consists of the third edition (2010) and its amendment 1 (2012). Therefore, no need to order amendment in addition to this publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 61009-1:2010+AMD1:2012 CSV
Product Name Residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (RCBOs) - Part 1: General rules
Unlock Full Specs
to access all available technical data

Similar Products