NEW! IEC 61000-6-4:2018 is available as IEC 61000-6-4:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 61000-6-4:2018 for emission requirements applies to electrical and electronic equipment intended for use within the environment existing at industrial (see 3.1.12) locations. This document does not apply to equipment that fall within the scope of IEC 61000-6-3. The environments encompassed by this document cover both indoor and outdoor locations. Emission requirements in the frequency range 9 kHz to 400 GHz are covered in this document and have been selected to provide an adequate level of protection of radio reception in the defined electromagnetic environment. No measurement needs to be performed at frequencies where no requirement is specified. These requirements are considered essential to provide an adequate level of protection to radio services. Not all disturbance phenomena have been included for testing purposes but only those considered relevant for the equipment intended to operate within the environments included within this document. Requirements are specified for each port considered. This generic EMC emission standard is to be used where no applicable product or product-family EMC emission standard is available. This third edition cancels and replaces the second edition published in 2006 and Amendment 1:2010 This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition:
a) possible future requirements on DC ports;
b) possible future radiated polarity specific emission limits within a FAR;
c) the definition of which average detector is used for emission measurements at frequencies above 1GHz and that results using a peak detector are acceptable for all measurements;
d) the definition of different EUT test arrangements.
Keywords: emission standard for industrial environments
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61000-6-4:2018 |
| Product Name | Electromagnetic compatibility (EMC) - Part 6-4: Generic standards - Emission standard for industrial environments |