Defines the immunity test methods and range of recommended basic test levels for electrical and electronic equipment with rated current up to 16 A per phase at disturbance frequencies up to and including 2 kHz (for 50 Hz mains) and 2,4 kHz (for 60 Hz mains) for harmonics and interharmonics on low voltage power networks. Establishes a common reference for evaluating the functional immunity of electrical and electronic equipment when subjected to harmonics and inter-harmonics and mains signalling frequencies. The test method documented in this part of IEC 61000 describes a consistent method to assess the immunity of an equipment or system against a defined phenomenon.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61000-4-13:2002 |
| Product Name | Electromagnetic compatibility (EMC) - Part 4-13: Testing and measurement techniques - Harmonics and interharmonics including mains signalling at a.c. power port, low frequency immunity tests |