Applies to electrical equipment using signals in the frequency range from 3 kHz up to 525 kHz to transmit information on low-voltage electrical installations, either on the public supply system or within customers' premises. Specifies frequency bands allocated to different applications (where appropriate), limits for the terminal output voltage in the operating band and limits for conducted and radiated disturbance. It also gives the methods of measurement. Specifies disturbance limits in the frequency range from 3 kHz up to 400 GHz.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61000-3-8:1997 |
| Product Name | Electromagnetic compatibility (EMC) - Part 3: Limits - Section 8: Signalling on low-voltage electrical installations - Emission levels, frequency bands and electromagnetic disturbance levels |