NEW! IEC 61000-3-2:2018 is available as IEC 61000-3-2:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.
IEC 61000-3-2:2018 deals with the limitation of harmonic currents injected into the public supply system. It specifies limits of harmonic components of the input current which can be produced by equipment tested under specified conditions. It is applicable to electrical and electronic equipment having a rated input current up to and including 16 A per phase, and intended to be connected to public low-voltage distribution systems. Arc welding equipment which is not professional equipment, with a rated input current up to and including 16 A per phase, is included in this document. Arc welding equipment intended for professional use, as specified in IEC 60974-1, is excluded from this document and can be subject to installation restrictions as indicated in IEC 61000-3-12. The tests according to this document are type tests. For systems with nominal voltages less than but not equal to 220 V (line-to-neutral), the limits have not yet been considered.
This fifth edition cancels and replaces the fourth edition published in 2014. This edition constitutes a technical revision.
This edition includes the following significant technical changes with respect to the previous edition:
a) an update of the emission limits for lighting equipment with a rated power = 25 W to take into account new types of lighting equipment;
b) the addition of a threshold of 5 W under which no emission limits apply to all lighting equipment;
c) the modification of the requirements applying to the dimmers when operating non-incandescent lamps;
d) the addition of test conditions for digital load side transmission control devices;
e) the removal of the use of reference lamps and reference ballasts for the tests of lighting equipment;
f) the simplification and clarification of the terminology used for lighting equipment;
g) the classification of professional luminaires for stage lighting and studios under Class A;
h) a clarification about the classification of emergency lighting equipment;
i) a clarification for lighting equipment including one control module with an active input power = 2 W;
j) an update of the test conditions for television receivers;
k) an update of the test conditions for induction hobs, taking also into account the other types of cooking appliances;
l) for consistency with IEC 61000-3-12, a change of the scope of IEC 61000-3-2 from equipment with an input current = 16 A to equipment with a rated input current = 16 A.
Keywords: harmonic currents
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61000-3-2:2018 |
| Product Name | Electromagnetic compatibility (EMC) - Part 3-2: Limits - Limits for harmonic current emissions (equipment input current =16 A per phase) |