This standard is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It gives compatibility levels for public low voltage a.c. distribution systems having a nominal voltage up to 420 V, single-phase or 690 V, three-phase and a nominal frequency of 50 Hz or 60 Hz. Compatibility levels are specified for electromagnetic disturbances of the types which can be expected in public low voltage power supply systems, for guidance in: - the limits to be set for disturbance emission into public power supply systems; - the immunity limits to be set by product committees and others for the equipment exposed to the conducted disturbances present in public power supply systems.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 61000-2-2:2002 |
| Product Name | Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems |