CSA Group Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems IEC 61000-2-2:2002+AMD1:2017 CSV

Description
IEC 61000-2-2:2002+A1:20 17 is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It gives compatibility levels for public low voltage a.c. distribution systems having a nominal voltage up to 420 V, single-phase or 690 V, three-phase and a nominal frequency of 50 Hz or 60 Hz. Compatibility levels are specified for electromagnetic disturbances of the types which can be expected in public low voltage power supply systems, for guidance in: - the limits to be set for disturbance emission into public power supply systems; - the immunity limits to be set by product committees and others for the equipment exposed to the conducted disturbances present in public power supply systems. This consolidated version consists of the second edition (2002) and its amendment 1 (2017). Therefore, no need to order amendment in addition to this publication.
Description
IEC 61000-2-2:2002+A1:20 17 is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It gives compatibility levels for public low voltage a.c. distribution systems having a nominal voltage up to 420 V, single-phase or 690 V, three-phase and a nominal frequency of 50 Hz or 60 Hz. Compatibility levels are specified for electromagnetic disturbances of the types which can be expected in public low voltage power supply systems, for guidance in: - the limits to be set for disturbance emission into public power supply systems; - the immunity limits to be set by product committees and others for the equipment exposed to the conducted disturbances present in public power supply systems. This consolidated version consists of the second edition (2002) and its amendment 1 (2017). Therefore, no need to order amendment in addition to this publication.

Suppliers

Company
Product
Description
Supplier Links
Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems - IEC 61000-2-2:2002+AMD1:2017 CSV - CSA Group
Toronto, Ontario, Canada
Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
IEC 61000-2-2:2002+AMD1:2017 CSV
Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems IEC 61000-2-2:2002+AMD1:2017 CSV
IEC 61000-2-2:2002+A1:20 17 is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It gives compatibility levels for public low voltage a.c. distribution systems having a nominal voltage up to 420 V, single-phase or 690 V, three-phase and a nominal frequency of 50 Hz or 60 Hz. Compatibility levels are specified for electromagnetic disturbances of the types which can be expected in public low voltage power supply systems, for guidance in: - the limits to be set for disturbance emission into public power supply systems; - the immunity limits to be set by product committees and others for the equipment exposed to the conducted disturbances present in public power supply systems. This consolidated version consists of the second edition (2002) and its amendment 1 (2017). Therefore, no need to order amendment in addition to this publication.

IEC 61000-2-2:2002+A1:2017 is concerned with conducted disturbances in the frequency range from 0 kHz to 9 kHz, with an extension up to 148,5 kHz specifically for mains signalling systems. It gives compatibility levels for public low voltage a.c. distribution systems having a nominal voltage up to 420 V, single-phase or 690 V, three-phase and a nominal frequency of 50 Hz or 60 Hz. Compatibility levels are specified for electromagnetic disturbances of the types which can be expected in public low voltage power supply systems, for guidance in: - the limits to be set for disturbance emission into public power supply systems; - the immunity limits to be set by product committees and others for the equipment exposed to the conducted disturbances present in public power supply systems. This consolidated version consists of the second edition (2002) and its amendment 1 (2017). Therefore, no need to order amendment in addition to this publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 61000-2-2:2002+AMD1:2017 CSV
Product Name Electromagnetic compatibility (EMC) - Part 2-2: Environment - Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
Unlock Full Specs
to access all available technical data

Similar Products