This part of IEC 60998 applies to connecting devices as separate entities for the connection of two or more electrical copper conductors (complying with IEC 60228 or IEC 60344) rigid (solid or stranded) or flexible, having a cross-sectional area of 0,2 mm2 up to and including 35 mm2 and equivalent AWG conductors with a rated voltage not exceeding 1 000 V a.c. up to and including 1 000 Hz and 1 500 V d.c. where electrical energy is used for house-hold and similar purposes. This standard constitutes Part 1 of the IEC 60998 series, published under the general title Connecting devices for low-voltage circuits for household and similar purposes. This series consists of this Part 1, devoted to general requirements, and various Parts 2, devoted to particular requirements. This second edition cancels and replaces the first edition published in 1990 and constitutes a technical revision. The contents of the interpretation sheet of March 2005 have been included in this copy.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60998-1:2002 |
| Product Name | Connecting devices for low-voltage circuits for household and similar purposes - Part 1: General requirements |