NEW! IEC 60974-9:2018 is available as IEC 60974-9:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 60974-9:2018 is applicable to requirements for installation and instructions for use of equipment for arc welding and allied processes designed in accordance with safety requirements of IEC 60974-1, IEC 60974-6 or equivalent. This standard cancels and replaces the first edition published in 2010. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition:
- addition of a new Clause 8;
- addition of interpolation details in Table 1.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60974-9:2018 |
| Product Name | Arc welding equipment - Part 9: Installation and use |